Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerWare PW5125
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05146669-6501
Category
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4403
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 07 Apr 2019 12:03:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W :
The short editorial description of Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W

PowerWare PW5125 - 1500 W
More>>>
Short summary description Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W:
This short summary of the Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton PowerWare PW5125, 1500 VA, 1050 W, 50 dB, 20 min, 6 min, EN 50091-1-1 & UL 1778

Long summary description Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W:
This is an auto-generated long summary of Eaton PowerWare PW5125 uninterruptible power supply (UPS) 1500 VA 1050 W based on the first three specs of the first five spec groups.

Eaton PowerWare PW5125. Output power capacity: 1500 VA, Output power: 1050 W, Noise level: 50 dB. Typical backup time at full load: 20 min, Typical backup time at half load: 6 min. Safety: EN 50091-1-1 & UL 1778. Weight: 23 kg. Dimensions (WxDxH): 162 x 467 x 250 mm

Features
Output power capacity *
The maximum power that the device can produce.
1500 VA
Output power *
The power that the device can produce.
1050 W
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
50 dB
Battery
Typical backup time at full load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is fully loaded (100% of capacity).
20 min
Typical backup time at half load
The amount of time that a backup energy source (e.g. UPS - Uninterruptible Power Source) can power the device for, when the backup energy source is half-loaded (50% of capacity).
6 min
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN 50091-1-1 & UL 1778
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 55 °C
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
162 x 467 x 250 mm
Customer service details