Duracell logo

Duracell TOUGH TORCH MLT-20C Black Hand flashlight LED

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55488
Info modified on:
14 Mar 2024, 19:09:58
Short summary description Duracell TOUGH TORCH MLT-20C Black Hand flashlight LED:

Duracell TOUGH TORCH MLT-20C, Hand flashlight, Black, Aluminium, LED, 1 lamp(s), 510 lm

Long summary description Duracell TOUGH TORCH MLT-20C Black Hand flashlight LED:

Duracell TOUGH TORCH MLT-20C. Flashlight type: Hand flashlight, Product colour: Black, Housing material: Aluminium. Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 510 lm. Battery type: AAA, Battery life: 5 h. Width: 190 mm, Depth: 40 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.