Duracell logo

Duracell Camera Battery - replaces Canon BP-511/BP-512 Battery

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87208
Info modified on:
20 Jun 2025, 16:28:04
Short summary description Duracell Camera Battery - replaces Canon BP-511/BP-512 Battery:

Duracell Camera Battery - replaces Canon BP-511/BP-512 Battery, 1600 mAh, 7.4 V, Lithium-Ion (Li-Ion)

Long summary description Duracell Camera Battery - replaces Canon BP-511/BP-512 Battery:

Duracell Camera Battery - replaces Canon BP-511/BP-512 Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1600 mAh, Purpose: Camera. Width: 37 mm, Depth: 54 mm, Height: 20 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 119 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.