Duracell logo

Duracell Camcorder Battery 6V 4000mAh

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108312
Info modified on:
20 Aug 2021, 12:57:22
Short summary description Duracell Camcorder Battery 6V 4000mAh:

Duracell Camcorder Battery 6V 4000mAh, 4000 mAh, 6 V, Nickel-Metal Hydride (NiMH)

Long summary description Duracell Camcorder Battery 6V 4000mAh:

Duracell Camcorder Battery 6V 4000mAh. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 4000 mAh, Purpose: Camera. Width: 47 mm, Depth: 88 mm, Height: 43 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 160 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.