Duracell logo

Duracell Tough CMP-6C Black Hand flashlight LED

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53150
Info modified on:
30 Apr 2024, 14:28:52
Short summary description Duracell Tough CMP-6C Black Hand flashlight LED:

Duracell Tough CMP-6C, Hand flashlight, Black, Aluminium, LED, 5 W, 265 lm

Long summary description Duracell Tough CMP-6C Black Hand flashlight LED:

Duracell Tough CMP-6C. Flashlight type: Hand flashlight, Product colour: Black, Housing material: Aluminium. Lamp type: LED, Bulb power: 5 W, Luminous flux: 265 lm. Battery type: AAA, Battery life (max): 3 h. Depth: 34 mm, Weight: 126 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.