Duracell logo

Duracell CEF26-EU battery charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69918
Info modified on:
18 May 2018, 11:14:05
Short summary description Duracell CEF26-EU battery charger:

Duracell CEF26-EU, Nickel-Metal Hydride (NiMH), AA, AAA, Batteries included

Long summary description Duracell CEF26-EU battery charger:

Duracell CEF26-EU. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Compatible battery sizes: AA, AAA, Type: Auto/Indoor battery charger. Product colour: Black. Input voltage: 230 V, Battery recharge time: 1 h. Weight: 448 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.