Duracell logo

Duracell CEF22-EU battery charger

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77836
Info modified on:
03 Aug 2022, 20:23:46
Short summary description Duracell CEF22-EU battery charger:

Duracell CEF22-EU, Over voltage, Reverse polarity, Short circuit, Under voltage, 9v, AA, AAA, C, D

Long summary description Duracell CEF22-EU battery charger:

Duracell CEF22-EU. Compatible battery sizes: 9v, AA, AAA, C, D, Type: Indoor battery charger, Power protection features: Over voltage, Reverse polarity, Short circuit, Under voltage. Product colour: Black. Input voltage: 110-240 V, Battery recharge time: 8 h. Width: 156 mm, Depth: 101 mm, Height: 59 mm. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.