Duracell logo

Duracell PowerSource 1800 uninterruptible power supply (UPS) 2.9 kVA 1800 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14881
Info modified on:
09 Aug 2021, 16:35:34
Short summary description Duracell PowerSource 1800 uninterruptible power supply (UPS) 2.9 kVA 1800 W:

Duracell PowerSource 1800, 2.9 kVA, 1800 W, Sealed Lead Acid (VRLA), Grey, 26.4 kg, 210 x 489 x 286 mm

Long summary description Duracell PowerSource 1800 uninterruptible power supply (UPS) 2.9 kVA 1800 W:

Duracell PowerSource 1800. Output power capacity: 2.9 kVA, Output power: 1800 W. Battery technology: Sealed Lead Acid (VRLA). Product colour: Grey. Weight: 26.4 kg. Dimensions (WxDxH): 210 x 489 x 286 mm, Nominal output voltage: 120 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.