Duracell logo

Duracell AA LR6 Single-use battery Alkaline

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150326
Info modified on:
06 Oct 2022, 11:04:52
Short summary description Duracell AA LR6 Single-use battery Alkaline:

Duracell AA LR6, Single-use battery, AA, Alkaline, 1.5 V, 4 pc(s), Blister

Long summary description Duracell AA LR6 Single-use battery Alkaline:

Duracell AA LR6. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Package type: Blister. Battery form factor: Cylindrical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.