Durable logo

Durable Spine Bars A4, 9 mm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9909
Info modified on:
21 Mar 2023, 10:29:36
Long product name Durable Spine Bars A4, 9 mm:

Spine Bars A4, 9 mm, White

Short summary description Durable Spine Bars A4, 9 mm:

Durable Spine Bars A4, 9 mm, White, 80 sheets, A4, 13 mm, 297 mm

Long summary description Durable Spine Bars A4, 9 mm:

Durable Spine Bars A4, 9 mm. Product colour: White, Maximum capacity: 80 sheets, Format: A4. Width: 13 mm, Height: 297 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.