location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable 2901-01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2901-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
290101 show
Show alternative article codes used in the online market place
Category:
Accessories for storing documents in folder binders, such as card dividers.
Folder Binding Accessories Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2020 23:46:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable 2901-01 :
The long product name of Durable 2901-01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spine Bars A4, 6mm
More>>>
Short summary description Durable 2901-01:
This short summary of the Durable 2901-01 data-sheet is auto-generated and uses the product title and the first six key specs.

Durable 2901-01, Black, Plastic, A4, 100 pc(s), 13 mm, 6 mm

Long summary description Durable 2901-01:
This is an auto-generated long summary of Durable 2901-01 based on the first three specs of the first five spec groups.

Durable 2901-01. Product colour: Black, Material: Plastic, Format: A4. Width: 13 mm, Depth: 6 mm, Height: 297 mm

Brand Image Product code Product Stock Price from
Durable

Durable 2900-06
(show image)
290006 2900-06 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2900-02
(show image)
290002 2900-02 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2900-01
(show image)
290001 2900-01 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2900-03
(show image)
290003 2900-03 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2901-06
(show image)
290106 2901-06 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2901-03
(show image)
290103 2901-03 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 2901-02
(show image)
290102 2901-02 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)