location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual DSBX 100 Black 50 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSBX 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74902
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260136674902
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dual DSBX 100 Black 50 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50 W Black
  • - 60 - 16000 Hz
  • - Wireless Bluetooth AUX in
  • - Card reader integrated FM radio
  • - 4500 mAh 10 h
More>>>
Short summary description Dual DSBX 100 Black 50 W:
This short summary of the Dual DSBX 100 Black 50 W data-sheet is auto-generated and uses the product title and the first six key specs.

Dual DSBX 100, 50 W, 60 - 16000 Hz, Wireless, 2.1+EDR, Black, Rotary

Long summary description Dual DSBX 100 Black 50 W:
This is an auto-generated long summary of Dual DSBX 100 Black 50 W based on the first three specs of the first five spec groups.

Dual DSBX 100. RMS rated power: 50 W, Frequency range: 60 - 16000 Hz. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Product colour: Black, Volume control: Rotary. Compatible memory cards: MMC, SD, Certification: CE, RoHS. Power source type: AC, Battery, Battery capacity: 4500 mAh, Battery voltage: 12 V

Brand Image Product code Product Stock Price from
Dual

Dual DSBX 100 Silver 50 W
(show image)
74919 DSBX 100 0.00
(excl. VAT)
0 (incl. VAT)