Dual DSBX 100 Silver 50 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27765
Info modified on:
14 Mar 2024, 19:53:21
Short summary description Dual DSBX 100 Silver 50 W:

Dual DSBX 100, 50 W, 60 - 16000 Hz, Wireless, 2.1+EDR, Silver, Rotary

Long summary description Dual DSBX 100 Silver 50 W:

Dual DSBX 100. RMS rated power: 50 W, Frequency range: 60 - 16000 Hz. Connectivity technology: Wireless, Bluetooth version: 2.1+EDR. Product colour: Silver, Volume control: Rotary. Compatible memory cards: MMC, SD, Certification: CE, RoHS. Power source type: AC, Battery, Battery capacity: 4500 mAh, Battery voltage: 12 V

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.