Dream Maker Spas logo

Dream Maker Spas Comfort 2300S White Diamond /Black incl. SuitePackage

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4144
Info modified on:
05 Mar 2025, 10:55:39
Short summary description Dream Maker Spas Comfort 2300S White Diamond /Black incl. SuitePackage:

Dream Maker Spas Comfort 2300S White Diamond /Black incl. SuitePackage, 950 L, 7 person(s), Square, Jet massage, Black, White, Foam

Long summary description Dream Maker Spas Comfort 2300S White Diamond /Black incl. SuitePackage:

Dream Maker Spas Comfort 2300S White Diamond /Black incl. SuitePackage. Capacity: 950 L, Number of persons: 7 person(s), Shape: Square. Heater power: 2000 W, AC input voltage: 230 V. Width: 2080 mm, Depth: 2080 mm, Height: 810 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.