Displex logo

Displex Unbreakable Full Cover Smart Glass Apple Watch SE/SE2 (44mm), 2-Pack, Ultra-Thin, Edge-to-Edge, Eco Mount

Data-sheet quality:
created/standardized by Icecat
Product views:
476
Info modified on:
20 Jun 2025, 08:49:48
Short summary description Displex Unbreakable Full Cover Smart Glass Apple Watch SE/SE2 (44mm), 2-Pack, Ultra-Thin, Edge-to-Edge, Eco Mount:

Displex Unbreakable Full Cover Smart Glass Apple Watch SE/SE2 (44mm), 2-Pack, Ultra-Thin, Edge-to-Edge, Eco Mount, Screen protector, Smartwatch, Transparent, Apple, Apple Watch SE/SE2 (44mm), Tempered glass

Long summary description Displex Unbreakable Full Cover Smart Glass Apple Watch SE/SE2 (44mm), 2-Pack, Ultra-Thin, Edge-to-Edge, Eco Mount:

Displex Unbreakable Full Cover Smart Glass Apple Watch SE/SE2 (44mm), 2-Pack, Ultra-Thin, Edge-to-Edge, Eco Mount. Product type: Screen protector, Compatible device type: Smartwatch, Product colour: Transparent. Package width: 90 mm, Package depth: 22 mm, Package height: 135 mm. Quantity per pack: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.