Displex logo

Displex Screen Protector (10H) for Apple iPhone 15/15 Pro/16, Eco Mounting Frame, scratch resistant

Data-sheet quality:
created/standardized by Icecat
Product views:
19037
Info modified on:
22 Dec 2024, 16:17:59
Short summary description Displex Screen Protector (10H) for Apple iPhone 15/15 Pro/16, Eco Mounting Frame, scratch resistant:

Displex Screen Protector (10H) for Apple iPhone 15/15 Pro/16, Eco Mounting Frame, scratch resistant, Apple, iPhone 15/15 Pro/16, Dry application, Dirt resistant, Impact resistant, Scratch resistant, Transparent, 1 pc(s)

Long summary description Displex Screen Protector (10H) for Apple iPhone 15/15 Pro/16, Eco Mounting Frame, scratch resistant:

Displex Screen Protector (10H) for Apple iPhone 15/15 Pro/16, Eco Mounting Frame, scratch resistant. Brand compatibility: Apple, Compatibility: iPhone 15/15 Pro/16. Dry application. Protection features: Dirt resistant, Impact resistant, Scratch resistant. Material: Tempered glass, Product colour: Transparent. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.