Digicom logo

Digicom PowerGate uninterruptible power supply (UPS) 1 AC outlet(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67258
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom PowerGate uninterruptible power supply (UPS) 1 AC outlet(s):

Digicom PowerGate, 5 V, 15 V, 1 AC outlet(s), Alkaline, 1.5 V, 120 min

Long summary description Digicom PowerGate uninterruptible power supply (UPS) 1 AC outlet(s):

Digicom PowerGate. Output operation voltage (min): 5 V, Output operation voltage (max): 15 V. AC outlets quantity: 1 AC outlet(s). Battery technology: Alkaline, Battery voltage: 1.5 V, Typical backup time at full load: 120 min. Form factor: Compact, Product colour: White. Battery type: AA, Interface: 5.5 x 2.1/2.5mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.