Digicom 8D5661, 2.14 dBi, 50 Ω, Omni-directional antenna, RP-SMA, Vertical polarization, Black
Digicom 8D5661. Antenna gain level (max): 2.14 dBi, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA, Polarization: Vertical polarization. Height: 290 mm, Diameter: 3.5 cm, Weight: 400 g. Frequency range: GSM: 880-960 Mhz, 1710-1880 Mhz, UMTS: 1920-1990 MHz, 2110-2170 MHz, 2010-2025 MHz