location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dialogic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eiconcard S91 V2 (WAN + ISDN)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
306-203 show
Show alternative article codes used in the online market place
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dialogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2019 15:53:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter :
The short editorial description of Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter

The Eiconcard S91 V2 is now released with 3V, 32bit 66MHz PCI interface.
More>>>
Short summary description Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter:
This short summary of the Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Dialogic Eiconcard S91 V2 (WAN + ISDN), PCI, European Council Directive 73/23/EEC and 89/336/EEC European Radio and Telecommunications..., Motorola MPC850, 49 MHz, 0 - 50 °C, -20 - 70 °C

Long summary description Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter:
This is an auto-generated long summary of Dialogic Eiconcard S91 V2 (WAN + ISDN) interface cards/adapter based on the first three specs of the first five spec groups.

Dialogic Eiconcard S91 V2 (WAN + ISDN). Host interface: PCI. Certification: European Council Directive 73/23/EEC and 89/336/EEC European Radio and Telecommunications.... Processor model: Motorola MPC850, Processor frequency: 49 MHz. Data transfer rate: 2 Mbit/s, Data link protocols: X.25, Frame Relay, PPP, SDLC, HDLC, Compatible operating systems: Windows XP/2000/20003 Linux (RedHat & SuSe) UNIX (Sco & Unixware)

Brand Image Product code Product Stock Price from
Dialogic

Dialogic Eiconcard S94 PCI Express interface cards/adapter
(show image)
306-298 Eiconcard S94 PCI Express 0.00
(excl. VAT)
0 (incl. VAT)