More>>>
Short summary description Descamps SC00299600 bedding set:
This short summary of the Descamps SC00299600 bedding set data-sheet is auto-generated and uses the product title and the first six key specs.
Descamps SC00299600, Blanket cover included, Pillowcase included
Long summary description Descamps SC00299600 bedding set:
This is an auto-generated long summary of Descamps SC00299600 bedding set based on the first three specs of the first five spec groups.
Descamps SC00299600. Product colour: Blue, Multicolour, Red, Pillowcase material: Cotton, Number of pillowcases: 1 pc(s). Package weight: 995 g. Pillowcase size: 63 x 63 cm, Blanket cover size: 140 x 200 cm