DELL logo

DELL OptiPlex 7040 + E1916H Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29068
Info modified on:
26 Jun 2024, 12:39:36
Short summary description DELL OptiPlex 7040 + E1916H Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 7040 + E1916H, 3.2 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD-ROM, Windows 7 Professional

Long summary description DELL OptiPlex 7040 + E1916H Intel® Core™ i5 i5-6500 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 7040 + E1916H. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.