DELL logo

DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82422
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop PC Black:

DELL Inspiron 3647, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Small Desktop PC Black:

DELL Inspiron 3647. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.