DELL logo

DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144088
Info modified on:
07 Oct 2024, 18:03:47
Short summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 4 (802.11n) Silver:

DELL Inspiron 7459, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1.03 TB, Windows 10 Home

Long summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.03 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Wi-Fi 4 (802.11n) Silver:

DELL Inspiron 7459. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.