DELL logo

DELL Inspiron 5400 Intel® Core™ i7 i7-1165G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120373
Info modified on:
20 Dec 2024, 02:13:27
Short summary description DELL Inspiron 5400 Intel® Core™ i7 i7-1165G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

DELL Inspiron 5400, 60.5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Home

Long summary description DELL Inspiron 5400 Intel® Core™ i7 i7-1165G7 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce MX330 Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

DELL Inspiron 5400. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: WVA. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce MX330. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.