DELL logo

DELL Precision 5530 Intel® Core™ i7 i7-8706G Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65250
Info modified on:
02 Jun 2025, 17:29:40
Short summary description DELL Precision 5530 Intel® Core™ i7 i7-8706G Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5530, Intel® Core™ i7, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Precision 5530 Intel® Core™ i7 i7-8706G Mobile workstation 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX Vega Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Precision 5530. Product type: Mobile workstation, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8706G, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.