DELL logo

DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73401
Info modified on:
18 Nov 2024, 15:41:21
Short summary description DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Mini PC Black:

DELL OptiPlex 5060, 2.1 GHz, Intel® Core™ i5, i5-8500T, 8 GB, 1 TB, Windows 10 Pro

Long summary description DELL OptiPlex 5060 Intel® Core™ i5 i5-8500T 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower Mini PC Black:

DELL OptiPlex 5060. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Micro Tower. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.