DELL logo

DELL Precision T3620 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48079
Info modified on:
14 Mar 2024, 19:49:19
Short summary description DELL Precision T3620 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T3620, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T3620 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 2 TB HDD NVIDIA® Quadro® K620 Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T3620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 365 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.