DELL logo

DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Full HD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3860
Info modified on:
22 Jan 2025, 22:56:04
Short summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Full HD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Platinum:

DELL XPS 9640, Intel Core Ultra 9, 41.4 cm (16.3"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description DELL XPS 9640 Intel Core Ultra 9 185H Laptop 41.4 cm (16.3") Full HD+ 32 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Wi-Fi 7 (802.11be) Windows 11 Home Platinum:

DELL XPS 9640. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 9, Processor model: 185H. Display diagonal: 41.4 cm (16.3"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home. Product colour: Platinum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.