DELL logo

DELL XPS 14 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Aluminium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18276
Info modified on:
25 Jan 2025, 22:41:45
Short summary description DELL XPS 14 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Aluminium:

DELL XPS 14 , Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL XPS 14 Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Aluminium:

DELL XPS 14 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Aluminium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.