DELL logo

DELL XPS 12 L221X Intel® Core™ i5 i5-3337U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36316
Info modified on:
02 Feb 2025, 23:07:53
Short summary description DELL XPS 12 L221X Intel® Core™ i5 i5-3337U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black, Grey:

DELL XPS 12 L221X, Intel® Core™ i5, 1.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL XPS 12 L221X Intel® Core™ i5 i5-3337U Laptop 31.8 cm (12.5") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black, Grey:

DELL XPS 12 L221X. Product type: Laptop, Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.