DELL logo

DELL XPS 11 Intel® Core™ i5 i5-4200Y Laptop 29.5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18144
Info modified on:
24 Jan 2025, 20:49:31
Short summary description DELL XPS 11 Intel® Core™ i5 i5-4200Y Laptop 29.5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 8 Black:

DELL XPS 11, Intel® Core™ i5, 1.4 GHz, 29.5 cm (11.6"), 2560 x 1440 pixels, 4 GB, 256 GB

Long summary description DELL XPS 11 Intel® Core™ i5 i5-4200Y Laptop 29.5 cm (11.6") Touchscreen Quad HD 4 GB DDR3L-SDRAM 256 GB SSD Windows 8 Black:

DELL XPS 11. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4200Y, Processor frequency: 1.4 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.