DELL logo

DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28746
Info modified on:
22 Jan 2025, 13:13:35
Short summary description DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 9380, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 8 GB, 256 GB, Windows 10 Home

Long summary description DELL XPS 13 9380 Intel® Core™ i5 i5-8265U Laptop 33.8 cm (13.3") 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 9380. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Platinum, Silver. Weight: 1.23 kg

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.