DELL logo

DELL XPS 7760 Intel® Core™ i5 i5-6400 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58482
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL XPS 7760 Intel® Core™ i5 i5-6400 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Grey:

DELL XPS 7760, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Home

Long summary description DELL XPS 7760 Intel® Core™ i5 i5-6400 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black, Grey:

DELL XPS 7760. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.