DELL logo

DELL Vostro 3568 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21711
Info modified on:
01 Feb 2025, 04:38:27
Short summary description DELL Vostro 3568 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Black:

DELL Vostro 3568, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description DELL Vostro 3568 Intel® Core™ i7 i7-7500U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Black:

DELL Vostro 3568. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.