DELL logo

DELL Precision R7920 Intel® Xeon® 3104 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102689
Info modified on:
14 Mar 2024, 19:49:15
Short summary description DELL Precision R7920 Intel® Xeon® 3104 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Grey:

DELL Precision R7920, 1.7 GHz, Intel® Xeon®, 3104, 16 GB, 500 GB, Windows 10 Pro for Workstations

Long summary description DELL Precision R7920 Intel® Xeon® 3104 16 GB DDR4-SDRAM 500 GB HDD NVIDIA® NVS™ 310 Windows 10 Pro for Workstations Rack-mounted chassis Workstation Black, Grey:

DELL Precision R7920. Processor frequency: 1.7 GHz, Processor family: Intel® Xeon®, Processor model: 3104. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® NVS™ 310. Operating system installed: Windows 10 Pro for Workstations. Power supply: 1100 W. Chassis type: Rack-mounted chassis. Product type: Workstation. Product colour: Black, Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.