DELL logo

DELL Precision 7730 Intel® Xeon® E-2176M Mobile workstation 43.9 cm (17.3") HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12803
Info modified on:
23 Jan 2025, 18:39:16
Short summary description DELL Precision 7730 Intel® Xeon® E-2176M Mobile workstation 43.9 cm (17.3") HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black:

DELL Precision 7730, Intel® Xeon®, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description DELL Precision 7730 Intel® Xeon® E-2176M Mobile workstation 43.9 cm (17.3") HD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P3200 Wi-Fi 5 (802.11ac) Windows 10 Pro for Workstations Black:

DELL Precision 7730. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: E-2176M, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro for Workstations. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.