DELL Precision 7560, Intel® Xeon®, 39.6 cm (15.6"), 1920 x 1080 pixels, 64 GB, 256 GB, Ubuntu Linux
DELL Precision 7560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon®, Processor model: W-11855M. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A5000. Operating system installed: Ubuntu Linux. Product colour: Grey. Weight: 2.49 kg