DELL Precision 5760, Intel® Core™ i5, 43.2 cm (17"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Pro
DELL Precision 5760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-11500H. Display diagonal: 43.2 cm (17"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 2.53 kg