DELL Precision 5570, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2400 pixels, 8 GB, 512 GB, Windows 10 Pro
DELL Precision 5570. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H. Display diagonal: 39.6 cm (15.6"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey