DELL logo

DELL Precision 3450 Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63359
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Precision 3450 Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Workstation Black:

DELL Precision 3450, 2.7 GHz, Intel® Core™ i5, i5-11500, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL Precision 3450 Intel® Core™ i5 i5-11500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF Workstation Black:

DELL Precision 3450. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 750. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: Workstation. Weight: 5.96 kg. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.