DELL logo

DELL Latitude 7220 Rugged Extreme Intel® Core™ i3 128 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45563
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Latitude 7220 Rugged Extreme Intel® Core™ i3 128 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7220 Rugged Extreme, 29.5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 8 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 7220 Rugged Extreme Intel® Core™ i3 128 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7220 Rugged Extreme. Display diagonal: 29.5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8145U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1.33 kg. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.