Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
Laptops
DELL Latitude 5550 Intel Core Ultra 7 165U Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
DELL Latitude 5550 Intel Core Ultra 7 165U Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for DELL XCGHF
XML doc
Icecat LIVE: JS for DELL XCGHF
Icecat Live DOC
JSON product data for DELL XCGHF
JSON DOC
CSV product data for DELL XCGHF
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
DELL
Product family:
Latitude
Product series:
5000
Product name:
5550
Product code:
XCGHF
GTIN (EAN/UPC):
0884116473787
Category:
Laptops
Icecat Product ID:
120238690
Data-sheet quality:
created/standardized by Icecat
Product views:
5065
Info modified on:
22 Jan 2025, 23:00:57
DELL XCGHF (Icecat)
Embed the product datasheet into your content
XML product data for DELL XCGHF
XML doc
Icecat LIVE: JS for DELL XCGHF
Icecat Live DOC
JSON product data for DELL XCGHF
JSON DOC
CSV product data for DELL XCGHF
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE