DELL logo

DELL EMC XC430 Xpress Storage server Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 256 GB DDR4 19.9 TB HDD+SSD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13876
Info modified on:
14 Mar 2024, 17:09:14
Short summary description DELL EMC XC430 Xpress Storage server Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 256 GB DDR4 19.9 TB HDD+SSD Black, Silver:

DELL EMC XC430 Xpress, Storage server, Rack (1U), Intel® Xeon® E5 v4, E5-2620V4, 256 GB, DDR4

Long summary description DELL EMC XC430 Xpress Storage server Rack (1U) Intel® Xeon® E5 v4 E5-2620V4 256 GB DDR4 19.9 TB HDD+SSD Black, Silver:

DELL EMC XC430 Xpress. Type: Storage server. Chassis type: Rack (1U). Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4, Processor frequency: 1.7 GHz. Internal memory: 256 GB, Internal memory type: DDR4. Total installed storage capacity: 19.9 TB, Installed storage drive type: HDD+SSD

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.