DELL logo

DELL XPS 8300 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108899
Info modified on:
23 Jul 2024, 20:48:50
Short summary description DELL XPS 8300 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

DELL XPS 8300, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description DELL XPS 8300 Intel® Core™ i5 i5-2320 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

DELL XPS 8300. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.