DELL logo

DELL P2217 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108027
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL P2217 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black:

DELL P2217, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description DELL P2217 LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ LCD Black:

DELL P2217. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.