DELL logo

DELL XPS 13 7390 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116482
Info modified on:
02 Jun 2025, 17:49:07
Short summary description DELL XPS 13 7390 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:

DELL XPS 13 7390, Intel® Core™ i7, 1.3 GHz, 34 cm (13.4"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description DELL XPS 13 7390 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Silver:

DELL XPS 13 7390. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.