DELL logo

DELL PowerEdge R740 + Windows 2019 Essentials server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34550
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge R740 + Windows 2019 Essentials server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

DELL PowerEdge R740 + Windows Server 2019 Essentials, 2.4 GHz, 4210R, 32 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R740 + Windows 2019 Essentials server 480 GB Rack (2U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 750 W Windows Server 2019 Essentials:

DELL PowerEdge R740 + Windows Server 2019 Essentials. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4210R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN. Power supply: 750 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Rack (2U)

The Story
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.