DELL logo

DELL Latitude 7275 Intel® Core™ m7 m7-6Y75 Ultrabook 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91784
Info modified on:
02 Jun 2025, 17:38:00
Short summary description DELL Latitude 7275 Intel® Core™ m7 m7-6Y75 Ultrabook 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7275, Intel® Core™ m7, 1.2 GHz, 31.8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7275 Intel® Core™ m7 m7-6Y75 Ultrabook 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:

DELL Latitude 7275. Product type: Ultrabook, Form factor: Convertible (Detachable). Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.