DELL logo

DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21281
Info modified on:
22 Jan 2025, 19:22:36
Short summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

DELL XPS 13 9310, Intel® Core™ i7, 34 cm (13.4"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Full HD+ 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

DELL XPS 13 9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 34 cm (13.4"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Silver. Weight: 1.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.