DELL Precision M7510, Intel® Xeon® E3 v5, 2.9 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.02 TB
DELL Precision M7510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1535MV5, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product colour: Black